Vishay Precision Group Ceramic Capacitors D221K20Y5PL6UJ5R

Description
D 500V 220PF 10% Y5P AMMO E3
Request a Quote Datasheet
Description
D 500V 220PF 10% Y5P AMMO E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-D221K20Y5PL6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-D221K20Y5PL6UJ5RTB-ND
Ceramic Capacitors 56-D221K20Y5PL6UJ5RTB-ND
D 500V 220PF 10% Y5P AMMO E3

D 500V 220PF 10% Y5P AMMO E3

Buy Now Datasheet
Disc Capacitor, 220Pf, 500V, Radial Rohs Compliant Vishay - 73AJ3641 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 220Pf, 500V, Radial Rohs Compliant Vishay
73AJ3641
Disc Capacitor, 220Pf, 500V, Radial Rohs Compliant Vishay 73AJ3641
DISC CAPACITOR, 220PF, 500V, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 220PF, 500V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-D221K20Y5PL6UJ5RTB-ND 73AJ3641
Product Name Ceramic Capacitors Disc Capacitor, 220Pf, 500V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details