Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971688-D221K20Y5PL6U
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 10 %
Composition: Ceramic
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: Y5P
Lead Diameter: 600 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971688-D221K20Y5PL6UJ5R |
| Product Name | OEM Parts - OEM Parts (C - E) - D221K20Y5PL6UJ5R |