Vishay Intertechnology, Inc. Ceramic Capacitors D221K20Y5PL63L6R

Description
220pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1453PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1453PH-ND
Ceramic Capacitors 1453PH-ND
220pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1054687-D221K20Y5PL63L6R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1054687-D221K20Y5PL63L6R
Capacitors - Ceramic Capacitors 1054687-D221K20Y5PL63L6R
Win Source Part Number: 1054687-D221K20Y5PL6 3L6R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: Y5P (B) Lead Spacing: 0.250" (6.35mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1453PH

Win Source Part Number: 1054687-D221K20Y5PL63L6R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.250" (6.35mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1453PH

Buy Now Datasheet
Singapore, Singapore
Through-Hole 500V 0.00022uF Capacitor
60-D221K20Y5PL63L6R
Through-Hole 500V 0.00022uF Capacitor 60-D221K20Y5PL63L6R
Ceramic Capacitor, Ceramic, 500V, 10% +Tol, 10% -Tol, Y5P, -/+10ppm/Cel TC, 0.00022uF, Through Hole Mount, Product overview: D221K20Y5PL63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500V, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 500V, 0.00022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D221K20Y5PL63L6R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 500V, 10% +Tol, 10% -Tol, Y5P, -/+10ppm/Cel TC, 0.00022uF, Through Hole Mount, Product overview: D221K20Y5PL63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500V, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 500V, 0.00022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D221K20Y5PL63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 220Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay - 91K8096 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay
91K8096
Ceramic Capacitor 220Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay 91K8096
CERAMIC CAPACITOR 220PF, 500V, Y5P, 10%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 500V, Y5P, 10%, RADIAL; Capacitance:220pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1453PH-ND 1054687-D221K20Y5PL63L6R 60-D221K20Y5PL63L6R 91K8096
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Through-Hole 500V 0.00022uF Capacitor Ceramic Capacitor 220Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers