Vishay Intertechnology, Inc. Ceramic Capacitors D221K20Y5PH6VJ5R

Description
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20Y5PH6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20Y5PH6VJ5R-ND
Ceramic Capacitors D221K20Y5PH6VJ5R-ND
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D221K20Y5PH6VJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221K20Y5PH6VJ5R
Ceramic Capacitors D221K20Y5PH6VJ5R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D221K20Y5PH6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D221K20Y5PH6VJ5R
Capacitors - Ceramic Capacitors D221K20Y5PH6VJ5R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site
D 100V 220Pf ±10% Y5P Ammo E3 Vishay - 91K8086 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 220Pf ±10% Y5P Ammo E3 Vishay
91K8086
D 100V 220Pf ±10% Y5P Ammo E3 Vishay 91K8086
D 100V 220pF ±10% Y5P AMMO e3

D 100V 220pF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D221K20Y5PH6VJ5R-ND D221K20Y5PH6VJ5R D221K20Y5PH6VJ5R 91K8086
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 220Pf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details