Vishay Intertechnology, Inc. Ceramic Capacitors D221K20Y5PH6TL2R

Description
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20Y5PH6TL2R-ND
Ceramic Capacitors D221K20Y5PH6TL2R-ND
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220PF 100V Capacitor
60-D221K20Y5PH6TL2R
220PF 100V Capacitor 60-D221K20Y5PH6TL2R
CAP CER 220PF 100V Y5P RADIAL Product overview: D221K20Y5PH6TL2R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D221K20Y5PH6TL2R can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V Y5P RADIAL Product overview: D221K20Y5PH6TL2R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D221K20Y5PH6TL2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1145010-D221K20Y5PH6TL2R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1145010-D221K20Y5PH6TL2R
Capacitors - Ceramic Capacitors 1145010-D221K20Y5PH6TL2R
Win Source Part Number: 1145010-D221K20Y5PH6 TL2R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: Y5P (B) Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1145010-D221K20Y5PH6TL2R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
D 100V 220Pf ± 10% Y5P Reel E3 Vishay - 91K8082 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 220Pf ± 10% Y5P Reel E3 Vishay
91K8082
D 100V 220Pf ± 10% Y5P Reel E3 Vishay 91K8082
D 100V 220pF ± 10% Y5P REEL e3

D 100V 220pF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D221K20Y5PH6TL2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D221K20Y5PH6TL2R
Capacitors - Ceramic Capacitors D221K20Y5PH6TL2R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number D221K20Y5PH6TL2R-ND 60-D221K20Y5PH6TL2R 1145010-D221K20Y5PH6TL2R 91K8082 D221K20Y5PH6TL2R
Product Name Ceramic Capacitors 220PF 100V Capacitor Capacitors - Ceramic Capacitors D 100V 220Pf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers