220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-D221K20Y5PH65L2R-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |