Vishay Intertechnology, Inc. Ceramic Capacitors D221K20X7RL6UJ5R

Description
220pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20X7RL6UJ5R-ND
Ceramic Capacitors D221K20X7RL6UJ5R-ND
220pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

220pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D221K20X7RL6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221K20X7RL6UJ5R
Ceramic Capacitors D221K20X7RL6UJ5R
CAP CER 220PF 500V X7R RADIAL

CAP CER 220PF 500V X7R RADIAL

Supplier's Site Datasheet
D 500V 220Pf ±10% X7R Ammo E3 Vishay - 91K8077 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 220Pf ±10% X7R Ammo E3 Vishay
91K8077
D 500V 220Pf ±10% X7R Ammo E3 Vishay 91K8077
D 500V 220pF ±10% X7R AMMO e3

D 500V 220pF ±10% X7R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D221K20X7RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D221K20X7RL6UJ5R
Capacitors - Ceramic Capacitors D221K20X7RL6UJ5R
CAP CER 220PF 500V X7R RADIAL

CAP CER 220PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D221K20X7RL6UJ5R-ND D221K20X7RL6UJ5R 91K8077 D221K20X7RL6UJ5R
Product Name Ceramic Capacitors Ceramic Capacitors D 500V 220Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers