Vishay Intertechnology, Inc. Ceramic Capacitors D221K20X7RH6UJ5R

Description
220pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20X7RH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20X7RH6UJ5R-ND
Ceramic Capacitors D221K20X7RH6UJ5R-ND
220pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

220pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D221K20X7RH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D221K20X7RH6UJ5R
Capacitors - Ceramic Capacitors D221K20X7RH6UJ5R
CAP CER 220PF 100V X7R RADIAL

CAP CER 220PF 100V X7R RADIAL

Supplier's Site
D 100V 220Pf ±10% X7R Ammo E3 Vishay - 91K8075 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 220Pf ±10% X7R Ammo E3 Vishay
91K8075
D 100V 220Pf ±10% X7R Ammo E3 Vishay 91K8075
D 100V 220pF ±10% X7R AMMO e3

D 100V 220pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D221K20X7RH6UJ5R-ND D221K20X7RH6UJ5R 91K8075
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 220Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details