Vishay Intertechnology, Inc. Ceramic Capacitors D221K20X5FL63J5R

Description
220pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20X5FL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20X5FL63J5R-ND
Ceramic Capacitors D221K20X5FL63J5R-ND
220pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

220pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,220Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay - 91K8073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
91K8073
Capacitor,ceramic,220Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay 91K8073
Capacitor,Ceramic,22 0pF,500VDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Capacitor,Ceramic,220pF,500VDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D221K20X5FL63J5R-ND 91K8073
Product Name Ceramic Capacitors Capacitor,ceramic,220Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details