Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977358-D221J59COGLAB
Packaging: Bulk
Voltage Rating: 500 V
Height - Seated (Max): 3.9878 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 5 %
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
Lead Pitch: 9.525 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977358-D221J59COGLABAA |
| Product Name | OEM Parts - OEM Parts (C - E) - D221J59COGLABAA |