220pF ±5% 500V Ceramic Capacitor SL Radial, Disc
CAP CER 220PF 500V SL RADIAL
D 500V 220pF ±5% SL0 BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D221J33SL0L63J5R-ND | D221J33SL0L63J5R | 21M7498 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 500V 220Pf ±5% Sl0 Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |