Vishay Intertechnology, Inc. Ceramic Capacitors D221G39U2JH6TL2R

Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221G39U2JH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221G39U2JH6TL2R-ND
Ceramic Capacitors D221G39U2JH6TL2R-ND
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 220Pf ±2% U2J Reel E3 Vishay - 91K8044 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 220Pf ±2% U2J Reel E3 Vishay
91K8044
D 100V 220Pf ±2% U2J Reel E3 Vishay 91K8044
D 100V 220pF ±2% U2J REEL e3

D 100V 220pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D221G39U2JH6TL2R-ND 91K8044
Product Name Ceramic Capacitors D 100V 220Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers