Vishay Intertechnology, Inc. Ceramic Capacitors D221G39U2JH65L2R

Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221G39U2JH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221G39U2JH65L2R-ND
Ceramic Capacitors D221G39U2JH65L2R-ND
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D221G39U2JH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221G39U2JH65L2R
Ceramic Capacitors D221G39U2JH65L2R
CAP CER 220PF 100V U2J RADIAL

CAP CER 220PF 100V U2J RADIAL

Supplier's Site Datasheet
D 100V 220Pf ±2% U2J Bulk E3 Vishay - 91K8050 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 220Pf ±2% U2J Bulk E3 Vishay
91K8050
D 100V 220Pf ±2% U2J Bulk E3 Vishay 91K8050
D 100V 220pF ±2% U2J BULK e3

D 100V 220pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D221G39U2JH65L2R-ND D221G39U2JH65L2R 91K8050
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 220Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details