Vishay Precision Group Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay D203Z59Z5UL63L0R.

Description
CERAMIC CAPACITOR 0.02UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.02UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay - 27AC4232 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
27AC4232
Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay 27AC4232
CERAMIC CAPACITOR 0.02UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 0.02UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4232
Product Name Ceramic Capacitor 0.02Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details