Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967962-D189C20C0KH6U
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 1.8 pF
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: C0K
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967962-D189C20C0KH6UJ5R |
| Product Name | OEM Parts - OEM Parts (C - E) - D189C20C0KH6UJ5R |