Vishay Precision Group Ceramic Capacitors D183Z39Z5UH63L2R

Description
0.018µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.018µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D183Z39Z5UH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D183Z39Z5UH63L2R-ND
Ceramic Capacitors D183Z39Z5UH63L2R-ND
0.018µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

0.018µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D183Z39Z5UH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D183Z39Z5UH63L2R
Ceramic Capacitors D183Z39Z5UH63L2R
CAP CER 0.018UF 100V Z5U RADIAL

CAP CER 0.018UF 100V Z5U RADIAL

Supplier's Site
D 100V 18Nf -20/% Z5U Bulk E3 Vishay - 91K7925 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 18Nf -20/% Z5U Bulk E3 Vishay
91K7925
D 100V 18Nf -20/% Z5U Bulk E3 Vishay 91K7925
D 100V 18NF -20/% Z5U BULK E3

D 100V 18NF -20/% Z5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D183Z39Z5UH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D183Z39Z5UH63L2R
Capacitors - Ceramic Capacitors D183Z39Z5UH63L2R
CAP CER 0.018UF 100V Z5U RADIAL

CAP CER 0.018UF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D183Z39Z5UH63L2R-ND D183Z39Z5UH63L2R 91K7925 D183Z39Z5UH63L2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 18Nf -20/% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers