0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
D 100V 18NF -20/% Y5V REEL E3
CAP CER 0.018UF 100V Y5V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D183Z39Y5VH6TL2R-ND | 91K7913 | D183Z39Y5VH6TL2R |
| Product Name | Ceramic Capacitors | D 100V 18Nf -20/% Y5V Reel E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF |