Vishay Precision Group Ceramic Capacitors D183M39Z5UH6UJ5R

Description
0.018µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.018µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D183M39Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D183M39Z5UH6UJ5R-ND
Ceramic Capacitors D183M39Z5UH6UJ5R-ND
0.018µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

0.018µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D183M39Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D183M39Z5UH6UJ5R
Capacitors - Ceramic Capacitors D183M39Z5UH6UJ5R
CAP CER 0.018UF 100V Z5U RADIAL

CAP CER 0.018UF 100V Z5U RADIAL

Supplier's Site
D 100V 18Nf ± 20% Z5U Ammo E3 Vishay - 91K7906 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 18Nf ± 20% Z5U Ammo E3 Vishay
91K7906
D 100V 18Nf ± 20% Z5U Ammo E3 Vishay 91K7906
D 100V 18nF ± 20% Z5U AMMO e3

D 100V 18nF ± 20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D183M39Z5UH6UJ5R-ND D183M39Z5UH6UJ5R 91K7906
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 18Nf ± 20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details