0.018µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
D 100V 18nF ± 20% Z5U BULK e3
CAP CER 0.018UF 100V Z5U RADIAL
CAP CER 0.018UF 100V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D183M39Z5UH63L2R-ND | 91K7909 | D183M39Z5UH63L2R | D183M39Z5UH63L2R |
| Product Name | Ceramic Capacitors | D 100V 18Nf ± 20% Z5U Bulk E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |