Vishay Intertechnology, Inc. Ceramic Capacitors D182Z20Y5VH63L2R

Description
1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182Z20Y5VH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182Z20Y5VH63L2R-ND
Ceramic Capacitors D182Z20Y5VH63L2R-ND
1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D182Z20Y5VH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182Z20Y5VH63L2R
Capacitors - Ceramic Capacitors D182Z20Y5VH63L2R
CAP CER 1800PF 100V Y5V RADIAL

CAP CER 1800PF 100V Y5V RADIAL

Supplier's Site
D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay - 91K7893 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay
91K7893
D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay 91K7893
D 100V 1,8NF -20/% Y5V BULK E3

D 100V 1,8NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D182Z20Y5VH63L2R-ND D182Z20Y5VH63L2R 91K7893
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details