Vishay Intertechnology, Inc. Ceramic Capacitors D182M20Z5UH63J5R

Description
1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182M20Z5UH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182M20Z5UH63J5R-ND
Ceramic Capacitors D182M20Z5UH63J5R-ND
1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D182M20Z5UH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182M20Z5UH63J5R
Capacitors - Ceramic Capacitors D182M20Z5UH63J5R
CAP CER 1800PF 100V Z5U RADIAL

CAP CER 1800PF 100V Z5U RADIAL

Supplier's Site
D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay - 91K7884 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay
91K7884
D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay 91K7884
D 100V 1,8nF ±20% Z5U BULK e3

D 100V 1,8nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D182M20Z5UH63J5R-ND D182M20Z5UH63J5R 91K7884
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details