Vishay Intertechnology, Inc. Ceramic Capacitors D182K29Y5PL65J5R

Description
1800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182K29Y5PL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182K29Y5PL65J5R-ND
Ceramic Capacitors D182K29Y5PL65J5R-ND
1800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 1,8Nf ±10% Y5P Bulk E3 Vishay - 91K7879 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 1,8Nf ±10% Y5P Bulk E3 Vishay
91K7879
D 500V 1,8Nf ±10% Y5P Bulk E3 Vishay 91K7879
D 500V 1,8nF ±10% Y5P BULK e3

D 500V 1,8nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D182K29Y5PL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182K29Y5PL65J5R
Capacitors - Ceramic Capacitors D182K29Y5PL65J5R
CAP CER 1800PF 500V Y5P RADIAL

CAP CER 1800PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D182K29Y5PL65J5R-ND 91K7879 D182K29Y5PL65J5R
Product Name Ceramic Capacitors D 500V 1,8Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details