Vishay Intertechnology, Inc. Ceramic Capacitors D182K25Y5PH63J5R

Description
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182K25Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182K25Y5PH63J5R-ND
Ceramic Capacitors D182K25Y5PH63J5R-ND
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D182K25Y5PH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D182K25Y5PH63J5R
Ceramic Capacitors D182K25Y5PH63J5R
CAP CER 1800PF 100V Y5P RADIAL

CAP CER 1800PF 100V Y5P RADIAL

Supplier's Site Datasheet
Ceramic Disc & Plate Capacitor, D Series, 1800 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 81R2221 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 1800 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
81R2221
Ceramic Disc & Plate Capacitor, D Series, 1800 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 81R2221
Ceramic Disc & Plate Capacitor, D Series, 1800 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 1800 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D182K25Y5PH63J5R-ND D182K25Y5PH63J5R 81R2221
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 1800 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details