Vishay Intertechnology, Inc. Ceramic Capacitors D182K25Y5PF6UJ5R

Description
1800pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182K25Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182K25Y5PF6UJ5R-ND
Ceramic Capacitors D182K25Y5PF6UJ5R-ND
1800pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D182K25Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182K25Y5PF6UJ5R
Capacitors - Ceramic Capacitors D182K25Y5PF6UJ5R
CAP CER 1800PF 50V Y5P RADIAL

CAP CER 1800PF 50V Y5P RADIAL

Supplier's Site
D 50V 1,8Nf ±10% Y5P Ammo E3 Vishay - 91K7866 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1,8Nf ±10% Y5P Ammo E3 Vishay
91K7866
D 50V 1,8Nf ±10% Y5P Ammo E3 Vishay 91K7866
D 50V 1,8nF ±10% Y5P AMMO e3

D 50V 1,8nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D182K25Y5PF6UJ5R-ND D182K25Y5PF6UJ5R 91K7866
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 1,8Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details