Vishay Intertechnology, Inc. Ceramic Capacitors D181K20Y5PH65L2R

Description
180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181K20Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181K20Y5PH65L2R-ND
Ceramic Capacitors D181K20Y5PH65L2R-ND
180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 180Pf ± 10% Y5P Bulk E3 Vishay - 91K7860 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 180Pf ± 10% Y5P Bulk E3 Vishay
91K7860
D 100V 180Pf ± 10% Y5P Bulk E3 Vishay 91K7860
D 100V 180pF ± 10% Y5P BULK e3

D 100V 180pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D181K20Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D181K20Y5PH65L2R
Capacitors - Ceramic Capacitors D181K20Y5PH65L2R
CAP CER 180PF 100V Y5P RADIAL

CAP CER 180PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D181K20Y5PH65L2R-ND 91K7860 D181K20Y5PH65L2R
Product Name Ceramic Capacitors D 100V 180Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details