Vishay Intertechnology, Inc. Ceramic Capacitors D181K20Y5PF6TJ5R

Description
180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181K20Y5PF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181K20Y5PF6TJ5R-ND
Ceramic Capacitors D181K20Y5PF6TJ5R-ND
180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D181K20Y5PF6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D181K20Y5PF6TJ5R
Capacitors - Ceramic Capacitors D181K20Y5PF6TJ5R
CAP CER 180PF 50V Y5P RADIAL

CAP CER 180PF 50V Y5P RADIAL

Supplier's Site
D 50V 180Pf ± 10% Y5P Reel E3 Vishay - 91K7850 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 180Pf ± 10% Y5P Reel E3 Vishay
91K7850
D 50V 180Pf ± 10% Y5P Reel E3 Vishay 91K7850
D 50V 180pF ± 10% Y5P REEL e3

D 50V 180pF ± 10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D181K20Y5PF6TJ5R-ND D181K20Y5PF6TJ5R 91K7850
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 180Pf ± 10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details