Vishay Intertechnology, Inc. Ceramic Capacitors D181K20Y5PF63J5R

Description
180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181K20Y5PF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181K20Y5PF63J5R-ND
Ceramic Capacitors D181K20Y5PF63J5R-ND
180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

180pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 50V 180Pf ± 10% Y5P Bulk E3 Vishay - 91K7852 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 180Pf ± 10% Y5P Bulk E3 Vishay
91K7852
D 50V 180Pf ± 10% Y5P Bulk E3 Vishay 91K7852
D 50V 180pF ± 10% Y5P BULK e3

D 50V 180pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D181K20Y5PF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D181K20Y5PF63J5R
Capacitors - Ceramic Capacitors D181K20Y5PF63J5R
CAP CER 180PF 50V Y5P RADIAL

CAP CER 180PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D181K20Y5PF63J5R-ND 91K7852 D181K20Y5PF63J5R
Product Name Ceramic Capacitors D 50V 180Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details