Vishay Intertechnology, Inc. Ceramic Capacitors D181G39U2JH6UL2R

Description
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181G39U2JH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181G39U2JH6UL2R-ND
Ceramic Capacitors D181G39U2JH6UL2R-ND
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 180Pf ±2% U2J Ammo E3 Vishay - 91K7843 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 180Pf ±2% U2J Ammo E3 Vishay
91K7843
D 100V 180Pf ±2% U2J Ammo E3 Vishay 91K7843
D 100V 180pF ±2% U2J AMMO e3

D 100V 180pF ±2% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D181G39U2JH6UL2R-ND 91K7843
Product Name Ceramic Capacitors D 100V 180Pf ±2% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers