Vishay Intertechnology, Inc. Ceramic Capacitors D181G39U2JH65J5R

Description
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181G39U2JH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181G39U2JH65J5R-ND
Ceramic Capacitors D181G39U2JH65J5R-ND
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 180Pf ±2% U2J Bulk E3 Vishay - 91K7846 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 180Pf ±2% U2J Bulk E3 Vishay
91K7846
D 100V 180Pf ±2% U2J Bulk E3 Vishay 91K7846
D 100V 180pF ±2% U2J BULK e3

D 100V 180pF ±2% U2J BULK e3

Supplier's Site
Ceramic Capacitors - D181G39U2JH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D181G39U2JH65J5R
Ceramic Capacitors D181G39U2JH65J5R
CAP CER 180PF 100V U2J RADIAL

CAP CER 180PF 100V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D181G39U2JH65J5R-ND 91K7846 D181G39U2JH65J5R
Product Name Ceramic Capacitors D 100V 180Pf ±2% U2J Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers