Vishay Intertechnology, Inc. 100V 0.00018uF Capacitor D181G39U2JH63J5R

Description
Ceramic Capacitor, Ceramic, 100V, 2% +Tol, 2% -Tol, U2J, -750ppm/Cel TC, 0.00018uF, 3914, Product overview: D181G39U2JH63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.00018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.00018uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D181G39U2JH63J5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Ceramic, 100V, 2% +Tol, 2% -Tol, U2J, -750ppm/Cel TC, 0.00018uF, 3914, Product overview: D181G39U2JH63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.00018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.00018uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D181G39U2JH63J5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.00018uF Capacitor
60-D181G39U2JH63J5R
100V 0.00018uF Capacitor 60-D181G39U2JH63J5R
Ceramic Capacitor, Ceramic, 100V, 2% +Tol, 2% -Tol, U2J, -750ppm/Cel TC, 0.00018uF, 3914, Product overview: D181G39U2JH63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.00018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.00018uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D181G39U2JH63J5R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 100V, 2% +Tol, 2% -Tol, U2J, -750ppm/Cel TC, 0.00018uF, 3914, Product overview: D181G39U2JH63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.00018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.00018uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D181G39U2JH63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1123530-D181G39U2JH63J5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1123530-D181G39U2JH63J5R
Capacitors - Ceramic Capacitors 1123530-D181G39U2JH63J5R
Win Source Part Number: 1123530-D181G39U2JH6 3J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 180 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1123530-D181G39U2JH63J5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 180 pF
Tolerance: ±2%
Voltage - Rated: 100V
Temperature Coefficient: U2J
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D181G39U2JH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181G39U2JH63J5R-ND
Ceramic Capacitors D181G39U2JH63J5R-ND
180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

180pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Mlcc Capacitor, 180Pf, 100V, N750, Radial; Capacitance Vishay - 85R5288 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 180Pf, 100V, N750, Radial; Capacitance Vishay
85R5288
Mlcc Capacitor, 180Pf, 100V, N750, Radial; Capacitance Vishay 85R5288
MLCC CAPACITOR, 180PF, 100V, N750, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Dielectric Characteristic:N750; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

MLCC CAPACITOR, 180PF, 100V, N750, RADIAL; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Dielectric Characteristic:N750; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-D181G39U2JH63J5R 1123530-D181G39U2JH63J5R D181G39U2JH63J5R-ND 85R5288
Product Name 100V 0.00018uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 180Pf, 100V, N750, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers