Vishay Intertechnology, Inc. Ceramic Capacitors D180G20U2JL6UJ5R

Description
18pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
18pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D180G20U2JL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D180G20U2JL6UJ5R-ND
Ceramic Capacitors D180G20U2JL6UJ5R-ND
18pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

18pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 18Pf ±2% U2J Ammo E3 Vishay - 91K7782 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 18Pf ±2% U2J Ammo E3 Vishay
91K7782
D 500V 18Pf ±2% U2J Ammo E3 Vishay 91K7782
D 500V 18pF ±2% U2J AMMO e3

D 500V 18pF ±2% U2J AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D180G20U2JL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D180G20U2JL6UJ5R
Capacitors - Ceramic Capacitors D180G20U2JL6UJ5R
CAP CER 18PF 500V U2J RADIAL

CAP CER 18PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D180G20U2JL6UJ5R-ND 91K7782 D180G20U2JL6UJ5R
Product Name Ceramic Capacitors D 500V 18Pf ±2% U2J Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details