Vishay Intertechnology, Inc. Custom Parts - Custom Parts (B - D) - D159C20C0KH63L2R D159C20C0KH63L2R

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164332-D159C20C0KH6 3L2R Termination: Radial Capacitance: 1.5 pF Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.5 mm Dielectric: C0K Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164332-D159C20C0KH6 3L2R Termination: Radial Capacitance: 1.5 pF Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.5 mm Dielectric: C0K Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - D159C20C0KH63L2R - 1164332-D159C20C0KH63L2R - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - D159C20C0KH63L2R
1164332-D159C20C0KH63L2R
Custom Parts - Custom Parts (B - D) - D159C20C0KH63L2R 1164332-D159C20C0KH63L2R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164332-D159C20C0KH6 3L2R Termination: Radial Capacitance: 1.5 pF Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.5 mm Dielectric: C0K Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164332-D159C20C0KH63L2R
Termination: Radial
Capacitance: 1.5 pF
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 2.5 mm
Dielectric: C0K
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1164332-D159C20C0KH63L2R
Product Name Custom Parts - Custom Parts (B - D) - D159C20C0KH63L2R
Unlock Full Specs
to access all available technical data

Similar Products