0.015µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 0.015UF 100V Y5V RADIAL
D 100V 15NF -20/% Y5V BULK E3
CAP CER 0.015UF 100V Y5V RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D153Z33Y5VH63L2R-ND | D153Z33Y5VH63L2R | 91K7700 | D153Z33Y5VH63L2R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | D 100V 15Nf -20/% Y5V Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |