Vishay Intertechnology, Inc. Ceramic Capacitors D153M53Z5UL63L0R

Description
0.015µF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.015µF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D153M53Z5UL63L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D153M53Z5UL63L0R-ND
Ceramic Capacitors D153M53Z5UL63L0R-ND
0.015µF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

0.015µF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 500V 15Nf ± 20% Z5U Bulk E3 Vishay - 91K7691 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 15Nf ± 20% Z5U Bulk E3 Vishay
91K7691
D 500V 15Nf ± 20% Z5U Bulk E3 Vishay 91K7691
D 500V 15nF ± 20% Z5U BULK e3

D 500V 15nF ± 20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D153M53Z5UL63L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D153M53Z5UL63L0R
Capacitors - Ceramic Capacitors D153M53Z5UL63L0R
CAP CER 0.015UF 500V Z5U RADIAL

CAP CER 0.015UF 500V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D153M53Z5UL63L0R-ND 91K7691 D153M53Z5UL63L0R
Product Name Ceramic Capacitors D 500V 15Nf ± 20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers