Vishay Intertechnology, Inc. Ceramic Capacitors D153M33Z5UH6UL2R

Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D153M33Z5UH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D153M33Z5UH6UL2R-ND
Ceramic Capacitors D153M33Z5UH6UL2R-ND
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 15Nf ± 20% Z5U Ammo E3 Vishay - 91K7685 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 15Nf ± 20% Z5U Ammo E3 Vishay
91K7685
D 100V 15Nf ± 20% Z5U Ammo E3 Vishay 91K7685
D 100V 15nF ± 20% Z5U AMMO e3

D 100V 15nF ± 20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D153M33Z5UH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D153M33Z5UH6UL2R
Capacitors - Ceramic Capacitors D153M33Z5UH6UL2R
CAP CER 0.015UF 100V Z5U RADIAL

CAP CER 0.015UF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D153M33Z5UH6UL2R-ND 91K7685 D153M33Z5UH6UL2R
Product Name Ceramic Capacitors D 100V 15Nf ± 20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers