Vishay Intertechnology, Inc. Ceramic Capacitors D152Z20Z5UH65J5R

Description
1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152Z20Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152Z20Z5UH65J5R-ND
Ceramic Capacitors D152Z20Z5UH65J5R-ND
1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 1,5Nf -20/% Z5U Bulk E3 Vishay - 91K7676 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,5Nf -20/% Z5U Bulk E3 Vishay
91K7676
D 100V 1,5Nf -20/% Z5U Bulk E3 Vishay 91K7676
D 100V 1,5NF -20/% Z5U BULK E3

D 100V 1,5NF -20/% Z5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D152Z20Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152Z20Z5UH65J5R
Capacitors - Ceramic Capacitors D152Z20Z5UH65J5R
CAP CER 1500PF 100V Z5U RADIAL

CAP CER 1500PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D152Z20Z5UH65J5R-ND 91K7676 D152Z20Z5UH65J5R
Product Name Ceramic Capacitors D 100V 1,5Nf -20/% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details