Vishay Intertechnology, Inc. Ceramic Capacitors D152M20Z5UH63J5R

Description
1500pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152M20Z5UH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152M20Z5UH63J5R-ND
Ceramic Capacitors D152M20Z5UH63J5R-ND
1500pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D152M20Z5UH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152M20Z5UH63J5R
Capacitors - Ceramic Capacitors D152M20Z5UH63J5R
CAP CER 1500PF 100V Z5U RADIAL

CAP CER 1500PF 100V Z5U RADIAL

Supplier's Site
D 100V 1,5Nf ±20% Z5U Bulk E3 Vishay - 91K7649 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,5Nf ±20% Z5U Bulk E3 Vishay
91K7649
D 100V 1,5Nf ±20% Z5U Bulk E3 Vishay 91K7649
D 100V 1,5nF ±20% Z5U BULK e3

D 100V 1,5nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D152M20Z5UH63J5R-ND D152M20Z5UH63J5R 91K7649
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,5Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details