Vishay Intertechnology, Inc. Ceramic Capacitors D152M20Z5UF6UJ5R

Description
1500pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152M20Z5UF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152M20Z5UF6UJ5R-ND
Ceramic Capacitors D152M20Z5UF6UJ5R-ND
1500pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D152M20Z5UF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152M20Z5UF6UJ5R
Capacitors - Ceramic Capacitors D152M20Z5UF6UJ5R
CAP CER 1500PF 50V Z5U RADIAL

CAP CER 1500PF 50V Z5U RADIAL

Supplier's Site
D 50V 1,5Nf ±20% Z5U Ammo E3 Vishay - 91K7643 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1,5Nf ±20% Z5U Ammo E3 Vishay
91K7643
D 50V 1,5Nf ±20% Z5U Ammo E3 Vishay 91K7643
D 50V 1,5nF ±20% Z5U AMMO e3

D 50V 1,5nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D152M20Z5UF6UJ5R-ND D152M20Z5UF6UJ5R 91K7643
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 1,5Nf ±20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details