1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
D 100V 1,5nF ±10% Y5P BULK e3
CAP CER 1500PF 100V Y5P RADIAL
CAP CER 1500PF 100V Y5P RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D152K25Y5PH65L2R-ND | 91K7631 | D152K25Y5PH65L2R | D152K25Y5PH65L2R |
| Product Name | Ceramic Capacitors | D 100V 1,5Nf ±10% Y5P Bulk E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |