Vishay Intertechnology, Inc. Ceramic Capacitors D152K25Y5PH65J5R

Description
1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152K25Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152K25Y5PH65J5R-ND
Ceramic Capacitors D152K25Y5PH65J5R-ND
1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 1,5Nf ±10% Y5P Bulk E3 Vishay - 91K7630 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,5Nf ±10% Y5P Bulk E3 Vishay
91K7630
D 100V 1,5Nf ±10% Y5P Bulk E3 Vishay 91K7630
D 100V 1,5nF ±10% Y5P BULK e3

D 100V 1,5nF ±10% Y5P BULK e3

Supplier's Site
Ceramic Capacitors - D152K25Y5PH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D152K25Y5PH65J5R
Ceramic Capacitors D152K25Y5PH65J5R
CAP CER 1500PF 100V Y5P RADIAL

CAP CER 1500PF 100V Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D152K25Y5PH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152K25Y5PH65J5R
Capacitors - Ceramic Capacitors D152K25Y5PH65J5R
CAP CER 1500PF 100V Y5P RADIAL

CAP CER 1500PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D152K25Y5PH65J5R-ND 91K7630 D152K25Y5PH65J5R D152K25Y5PH65J5R
Product Name Ceramic Capacitors D 100V 1,5Nf ±10% Y5P Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details