Vishay Intertechnology, Inc. Ceramic Capacitors D152K25Y5PH63L2R

Description
1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152K25Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152K25Y5PH63L2R-ND
Ceramic Capacitors D152K25Y5PH63L2R-ND
1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 1500Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay - 91K7629 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay
91K7629
Ceramic Capacitor 1500Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay 91K7629
CERAMIC CAPACITOR 1500PF, 100V, Y5P, 10%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 100V, Y5P, 10%, RADIAL; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - D152K25Y5PH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D152K25Y5PH63L2R
Ceramic Capacitors D152K25Y5PH63L2R
CAP CER 1500PF 100V Y5P RADIAL

CAP CER 1500PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D152K25Y5PH63L2R-ND 91K7629 D152K25Y5PH63L2R
Product Name Ceramic Capacitors Ceramic Capacitor 1500Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details