Vishay Intertechnology, Inc. Ceramic Capacitors D152K25X7RF6UJ5R

Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152K25X7RF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152K25X7RF6UJ5R-ND
Ceramic Capacitors D152K25X7RF6UJ5R-ND
1500pF ±10% 50V Ceramic Capacitor X7R Radial, Disc

1500pF ±10% 50V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D152K25X7RF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152K25X7RF6UJ5R
Capacitors - Ceramic Capacitors D152K25X7RF6UJ5R
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - D152K25X7RF6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D152K25X7RF6UJ5R
Ceramic Capacitors D152K25X7RF6UJ5R
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site Datasheet
D 50V 1,5Nf ±10% X7R Ammo E3 Vishay - 91K7621 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1,5Nf ±10% X7R Ammo E3 Vishay
91K7621
D 50V 1,5Nf ±10% X7R Ammo E3 Vishay 91K7621
D 50V 1,5nF ±10% X7R AMMO e3

D 50V 1,5nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D152K25X7RF6UJ5R-ND D152K25X7RF6UJ5R D152K25X7RF6UJ5R 91K7621
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 50V 1,5Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers