Vishay Intertechnology, Inc. Ceramic Capacitors D151K20Y5PH6TL2R

Description
150pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151K20Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151K20Y5PH6TL2R-ND
Ceramic Capacitors D151K20Y5PH6TL2R-ND
150pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D151K20Y5PH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151K20Y5PH6TL2R
Capacitors - Ceramic Capacitors D151K20Y5PH6TL2R
CAP CER 150PF 100V Y5P RADIAL

CAP CER 150PF 100V Y5P RADIAL

Supplier's Site
D 100V 150Pf ± 10% Y5P Reel E3 Vishay - 91K7603 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 150Pf ± 10% Y5P Reel E3 Vishay
91K7603
D 100V 150Pf ± 10% Y5P Reel E3 Vishay 91K7603
D 100V 150pF ± 10% Y5P REEL e3

D 100V 150pF ± 10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D151K20Y5PH6TL2R-ND D151K20Y5PH6TL2R 91K7603
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 150Pf ± 10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers