Vishay Intertechnology, Inc. Ceramic Capacitors D151K20X7RL6UJ5R

Description
150pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151K20X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151K20X7RL6UJ5R-ND
Ceramic Capacitors D151K20X7RL6UJ5R-ND
150pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

150pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D151K20X7RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151K20X7RL6UJ5R
Capacitors - Ceramic Capacitors D151K20X7RL6UJ5R
CAP CER 150PF 500V X7R RADIAL

CAP CER 150PF 500V X7R RADIAL

Supplier's Site
D 500V 150Pf ±10% X7R Ammo E3 Vishay - 91K7598 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 150Pf ±10% X7R Ammo E3 Vishay
91K7598
D 500V 150Pf ±10% X7R Ammo E3 Vishay 91K7598
D 500V 150pF ±10% X7R AMMO e3

D 500V 150pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D151K20X7RL6UJ5R-ND D151K20X7RL6UJ5R 91K7598
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 150Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details