Vishay Intertechnology, Inc. Ceramic Capacitors D151K20X7RH6UJ5R

Description
150pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151K20X7RH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151K20X7RH6UJ5R-ND
Ceramic Capacitors D151K20X7RH6UJ5R-ND
150pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

150pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D151K20X7RH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151K20X7RH6UJ5R
Capacitors - Ceramic Capacitors D151K20X7RH6UJ5R
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site
D 100V 150Pf ±10% X7R Ammo E3 Vishay - 91K7597 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 150Pf ±10% X7R Ammo E3 Vishay
91K7597
D 100V 150Pf ±10% X7R Ammo E3 Vishay 91K7597
D 100V 150pF ±10% X7R AMMO e3

D 100V 150pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D151K20X7RH6UJ5R-ND D151K20X7RH6UJ5R 91K7597
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 150Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details