Vishay Intertechnology, Inc. Ceramic Capacitors D151G47U2JL6UJ5R

Description
150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151G47U2JL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151G47U2JL6UJ5R-ND
Ceramic Capacitors D151G47U2JL6UJ5R-ND
150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 150Pf ±2% U2J Ammo E3 Vishay - 91K7589 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 150Pf ±2% U2J Ammo E3 Vishay
91K7589
D 500V 150Pf ±2% U2J Ammo E3 Vishay 91K7589
D 500V 150pF ±2% U2J AMMO e3

D 500V 150pF ±2% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D151G47U2JL6UJ5R-ND 91K7589
Product Name Ceramic Capacitors D 500V 150Pf ±2% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers