Vishay Intertechnology, Inc. Ceramic Capacitors D151G47U2JL65J5R

Description
150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151G47U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151G47U2JL65J5R-ND
Ceramic Capacitors D151G47U2JL65J5R-ND
150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

150pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 150Pf ±2% U2J Bulk E3 Vishay - 91K7591 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 150Pf ±2% U2J Bulk E3 Vishay
91K7591
D 500V 150Pf ±2% U2J Bulk E3 Vishay 91K7591
D 500V 150pF ±2% U2J BULK e3

D 500V 150pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D151G47U2JL65J5R-ND 91K7591
Product Name Ceramic Capacitors D 500V 150Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details