150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
D 100V 150pF ±2% U2J AMMO e3
CAP CER 150PF 100V U2J RADIAL
CAP CER 150PF 100V U2J RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D151G33U2JH6UL2R-ND | 91K7571 | D151G33U2JH6UL2R | D151G33U2JH6UL2R |
| Product Name | Ceramic Capacitors | D 100V 150Pf ±2% U2J Ammo E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |