Vishay Intertechnology, Inc. Ceramic Capacitors D151G33U2JH65J5R

Description
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151G33U2JH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151G33U2JH65J5R-ND
Ceramic Capacitors D151G33U2JH65J5R-ND
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 150Pf ±2% U2J Bulk E3 Vishay - 91K7574 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 150Pf ±2% U2J Bulk E3 Vishay
91K7574
D 100V 150Pf ±2% U2J Bulk E3 Vishay 91K7574
D 100V 150pF ±2% U2J BULK e3

D 100V 150pF ±2% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D151G33U2JH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151G33U2JH65J5R
Capacitors - Ceramic Capacitors D151G33U2JH65J5R
CAP CER 150PF 100V U2J RADIAL

CAP CER 150PF 100V U2J RADIAL

Supplier's Site
Ceramic Capacitors - D151G33U2JH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D151G33U2JH65J5R
Ceramic Capacitors D151G33U2JH65J5R
CAP CER 150PF 100V U2J RADIAL

CAP CER 150PF 100V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D151G33U2JH65J5R-ND 91K7574 D151G33U2JH65J5R D151G33U2JH65J5R
Product Name Ceramic Capacitors D 100V 150Pf ±2% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers