Vishay Intertechnology, Inc. Ceramic Capacitors D151G33U2JH63L2R

Description
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151G33U2JH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151G33U2JH63L2R-ND
Ceramic Capacitors D151G33U2JH63L2R-ND
150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

150pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 150Pf ±2% U2J Bulk E3 Vishay - 91K7573 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 150Pf ±2% U2J Bulk E3 Vishay
91K7573
D 100V 150Pf ±2% U2J Bulk E3 Vishay 91K7573
D 100V 150pF ±2% U2J BULK e3

D 100V 150pF ±2% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D151G33U2JH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151G33U2JH63L2R
Capacitors - Ceramic Capacitors D151G33U2JH63L2R
CAP CER 150PF 100V U2J RADIAL

CAP CER 150PF 100V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D151G33U2JH63L2R-ND 91K7573 D151G33U2JH63L2R
Product Name Ceramic Capacitors D 100V 150Pf ±2% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details